Battery-Backup Supervisors for RAM Retention 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272364-TPS3610T50PW
Packaging: Tube
Type: Battery Backup Circuit
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60ms Minimum
Voltage - Threshold: 2.4V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3610T50
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Battery Backup Supervisor IC, 1.65-5.5V, 4.64V Reset, 20uA, TSSOP Product overview: TPS3610T50PW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.64V, 20uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.64V, 20uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3610T50PW can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
Supervisory Circuits Battery-Backup for RAM Retention
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3610T50PW | 1272364-TPS3610T50PW | 691-TPS3610T50PW | 296-10910-5-ND | TPS3610T50PW | TPS3610T50PW | TPS3610T50PW | TPS3610T50PW |
| Product Name | TPS3610T50 Battery-Backup Supervisors for RAM Retention | PMIC - PMIC - Supervisors - TPS3610T50PW | 5.5V 4.64V 20uA TSSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TSSOP | SSOP | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 20 µA | 20 µA |