Texas Instruments TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E12DBVTG4

Description
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 - TPS3128E12DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23
TPS3128E12DBVTG4
TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 TPS3128E12DBVTG4
Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3128E12DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3128E12DBVTG4 - 797913-TPS3128E12DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3128E12DBVTG4
797913-TPS3128E12DBVTG4
PMIC - PMIC - Supervisors - TPS3128E12DBVTG4 797913-TPS3128E12DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 797913-TPS3128E12DBV TG4 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.14V Family Name: TPS3128 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): TPS3128E12DBVT; TPS3128E12DBVR; TPS3128E12DBVRG4; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797913-TPS3128E12DBVTG4
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.14V
Family Name: TPS3128
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS3128E12DBVT; TPS3128E12DBVR; TPS3128E12DBVRG4;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.1V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3128E12DBVTG4
1.1V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3128E12DBVTG4
Voltage Supervisor IC, 1.1V Reset, Watchdog, 3.3V, SOT-23 Product overview: TPS3128E12DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E12DBVTG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.1V Reset, Watchdog, 3.3V, SOT-23 Product overview: TPS3128E12DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3128E12DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3128E12DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3128E12DBVTG4
PMIC - Supervisors TPS3128E12DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3128E12DBVTG4
Supervisory Circuits TPS3128E12DBVTG4
Supervisory Circuits 1.2-V Processor

Supervisory Circuits 1.2-V Processor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3128E12DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3128E12DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3128E12DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3128E12DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3128E12DBVTG4
Supervisors TPS3128E12DBVTG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3128E12DBVTG4 TPS3128E12DBVTG4-ND 797913-TPS3128E12DBVTG4 691-TPS3128E12DBVTG4 TPS3128E12DBVTG4 TPS3128E12DBVTG4 TPS3128E12DBVTG4 TPS3128E12DBVTG4
Product Name TPS3128E12 Single Channel (1.2V) SVS w/ Watchdog and /MR in 5/SOT23 Supervisors PMIC - PMIC - Supervisors - TPS3128E12DBVTG4 1.1V 3.3V SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details