Texas Instruments TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DGNRG4

Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3307-18 Triple Processor Supervisory Circuits - TPS3307-18DGNRG4 - Texas Instruments
Dallas, TX, United States
TPS3307-18 Triple Processor Supervisory Circuits
TPS3307-18DGNRG4
TPS3307-18 Triple Processor Supervisory Circuits TPS3307-18DGNRG4
Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Triple Processor Supervisory Circuits 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V HTSSOP Voltage Supervisor IC
691-TPS3307-18DGNRG4
2V 6V HTSSOP Voltage Supervisor IC 691-TPS3307-18DGNRG4
Triple Voltage Supervisor IC, 3 Elements, 2V-6V, HTSSOP EP Product overview: TPS3307-18DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DGNRG4 can be used for catalog matching and distributor lookup.

Triple Voltage Supervisor IC, 3 Elements, 2V-6V, HTSSOP EP Product overview: TPS3307-18DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3307-18DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3307-18DGNRG4 - 083570-TPS3307-18DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3307-18DGNRG4
083570-TPS3307-18DGNRG4
PMIC - PMIC - Supervisors - TPS3307-18DGNRG4 083570-TPS3307-18DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 083570-TPS3307-18DGN RG4 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.68V, 2.93V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3307-18DGNR; TPS3307-18Y; TPS3307-18D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083570-TPS3307-18DGNRG4
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.68V, 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3307-18DGNR; TPS3307-18Y; TPS3307-18D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TPS3307-18DGNRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - Supervisors - TPS3307-18DGNRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3307-18DGNRG4
PMIC - Supervisors TPS3307-18DGNRG4
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3307-18DGNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3307-18DGNRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3307-18DGNRG4
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3307-18DGNRG4
Supervisory Circuits TPS3307-18DGNRG4
Supervisory Circuits Triple Proc Super Circuits

Supervisory Circuits Triple Proc Super Circuits

Buy Now Datasheet
Supervisors - TPS3307-18DGNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3307-18DGNRG4
Supervisors TPS3307-18DGNRG4
Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 3 Channel 8-HVSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3307-18DGNRG4 691-TPS3307-18DGNRG4 083570-TPS3307-18DGNRG4 TPS3307-18DGNRG4-ND TPS3307-18DGNRG4 TPS3307-18DGNRG4 TPS3307-18DGNRG4 TPS3307-18DGNRG4
Product Name TPS3307-18 Triple Processor Supervisory Circuits 2V 6V HTSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3307-18DGNRG4 Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 3 3 3; 3 3; 3
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC HTSSOP EP SOP; 8-MSOP-PowerPad MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products