Dual-Processor Supervisory Circuits with Power-Fail 8-SOIC -40 to 85
IC 3.3/2.5V DUAL MONITOR 8-SOIC Product overview: TPS3306-25DG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25DG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055536-TPS3306-25DG4
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.25V, 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-25DG4 | 691-TPS3306-25DG4 | 055536-TPS3306-25DG4 | TPS3306-25DG4 |
| Product Name | TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail | Dual 2.5V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3306-25DG4 | Supervisors |
| Number of Supplies | 2 | 2 | 2; 2 | |
| Features | Watchdog Timer | |||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain | |
| Type | SOIC,VSSOP | D | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| IQ | 15 µA | 15 µA |