Manufacturer: Texas Instruments
Win Source Part Number: 1320520-TPS3780AQDBV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45148-2,296-4514
Base Product Number: TPS3780
RoHS Status: ROHS3 Compliant
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Automotive, open-drain, dual-channel, low-power, high-accuracy voltage detector 6-SOT-23 -40 to 125 Product overview: TPS3780AQDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Dual, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Low-Power, Dual, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3780AQDBVRQ1 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1320520-TPS3780AQDBVRQ1 | 296-45148-2-ND | 691-TPS3780AQDBVRQ1 | TPS3780AQDBVRQ1 | TPS3780AQDBVRQ1 | TPS3780AQDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Automotive Low-Power Dual SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 2; 2 | 2; 2 |