Texas Instruments TPS3618-50 5-V Battery-Backup Supervisors for RAM Retention TPS3618-50DGKT

Description
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3618-50 5-V Battery-Backup Supervisors for RAM Retention - TPS3618-50DGKT - Texas Instruments
Dallas, TX, United States
TPS3618-50 5-V Battery-Backup Supervisors for RAM Retention
TPS3618-50DGKT
TPS3618-50 5-V Battery-Backup Supervisors for RAM Retention TPS3618-50DGKT
5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 125

5-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 4.46V 5.5V Voltage Supervisor IC
691-TPS3618-50DGKT
5V 4.46V 5.5V Voltage Supervisor IC 691-TPS3618-50DGKT
5V Battery Backup Supervisor, 4.46V Reset, 5.5V Max, VSSOP, 20uA Quiescent Product overview: TPS3618-50DGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.46V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.46V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3618-50DGKT can be used for catalog matching and distributor lookup.

5V Battery Backup Supervisor, 4.46V Reset, 5.5V Max, VSSOP, 20uA Quiescent Product overview: TPS3618-50DGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.46V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.46V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3618-50DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-17574-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17574-2-ND
Supervisors 296-17574-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
Supervisors - 296-17574-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17574-1-ND
Supervisors 296-17574-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3618-50DGKT - 1111644-TPS3618-50DGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3618-50DGKT
1111644-TPS3618-50DGKT
PMIC - PMIC - Supervisors - TPS3618-50DGKT 1111644-TPS3618-50DGKT
Manufacturer: Texas Instruments Win Source Part Number: 1111644-TPS3618-50DG KT Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111644-TPS3618-50DGKT
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3618-50DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3618-50DGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3618-50DGKT
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3618-50DGKT
Supervisory Circuits TPS3618-50DGKT
Supervisory Circuits 5-V Battery-Backup for RAM Retention

Supervisory Circuits 5-V Battery-Backup for RAM Retention

Buy Now Datasheet
PMIC - Supervisors - TPS3618-50DGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3618-50DGKT
PMIC - Supervisors TPS3618-50DGKT
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site Datasheet
Supervisors - TPS3618-50DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3618-50DGKT
Supervisors TPS3618-50DGKT
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3618-50DGKT 691-TPS3618-50DGKT 296-17574-2-ND 1111644-TPS3618-50DGKT TPS3618-50DGKT TPS3618-50DGKT TPS3618-50DGKT TPS3618-50DGKT
Product Name TPS3618-50 5-V Battery-Backup Supervisors for RAM Retention 5V 4.46V 5.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3618-50DGKT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type VSSOP VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details