Texas Instruments TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX50DDCT

Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet
Description
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor - TPS3702CX50DDCT - Texas Instruments
Dallas, TX, United States
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor
TPS3702CX50DDCT
TPS3702 High Accuracy Fixed Threshold OV/UV Monitor TPS3702CX50DDCT
High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

High Accuracy Fixed Threshold OV/UV Monitor 6-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3702CX50DDCT - 1111665-TPS3702CX50DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3702CX50DDCT
1111665-TPS3702CX50DDCT
PMIC - PMIC - Supervisors - TPS3702CX50DDCT 1111665-TPS3702CX50DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1111665-TPS3702CX50D DCT Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111665-TPS3702CX50DDCT
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 18V SOT-23 Voltage Supervisor IC
691-TPS3702CX50DDCT
Automotive 18V SOT-23 Voltage Supervisor IC 691-TPS3702CX50DDCT
Window Voltage Detector IC, 2-18V, 1Ch, 6-Pin SOT-23, Automotive Product overview: TPS3702CX50DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX50DDCT can be used for catalog matching and distributor lookup.

Window Voltage Detector IC, 2-18V, 1Ch, 6-Pin SOT-23, Automotive Product overview: TPS3702CX50DDCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 18V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3702CX50DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-42072-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42072-1-ND
Supervisors 296-42072-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-42072-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42072-6-ND
Supervisors 296-42072-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - 296-42072-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-42072-2-ND
Supervisors 296-42072-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now Datasheet
Supervisors - TPS3702CX50DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3702CX50DDCT
Supervisors TPS3702CX50DDCT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN

Buy Now
PMIC - Supervisors - TPS3702CX50DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3702CX50DDCT
PMIC - Supervisors TPS3702CX50DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3702CX50DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3702CX50DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3702CX50DDCT
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site
Voltage Supervisor, 5V, Sot-23-6; Threshold Voltage Texas Instruments - 29AH8107 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5V, Sot-23-6; Threshold Voltage Texas Instruments
29AH8107
Voltage Supervisor, 5V, Sot-23-6; Threshold Voltage Texas Instruments 29AH8107
VOLTAGE SUPERVISOR, 5V, SOT-23-6; Threshold Voltage:5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:18V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5V, SOT-23-6; Threshold Voltage:5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:18V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3702CX50DDCT
Supervisory Circuits TPS3702CX50DDCT
Supervisory Circuits Fixed-Threshold OV/UV Monitor

Supervisory Circuits Fixed-Threshold OV/UV Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3702CX50DDCT 1111665-TPS3702CX50DDCT 691-TPS3702CX50DDCT 296-42072-1-ND TPS3702CX50DDCT TPS3702CX50DDCT TPS3702CX50DDCT 29AH8107 TPS3702CX50DDCT
Product Name TPS3702 High Accuracy Fixed Threshold OV/UV Monitor PMIC - PMIC - Supervisors - TPS3702CX50DDCT Automotive 18V SOT-23 Voltage Supervisor IC Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 5V, Sot-23-6; Threshold Voltage Texas Instruments Supervisory Circuits
Number of Supplies 2 1; 1 1; 1 1; 1Monitors
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6
IQ 7 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details