Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272381-TPS3705-50DG
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3705-50
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
Power Management IC: 2-Ch, 2V-6V, 4.55V Thresh, 50uA, Watchdog, HTSSOP EP Product overview: TPS3705-50DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 4.55V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 4.55V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-50DGN can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO8
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
Supervisory Circuits Processor with Power-Fail
IC SUPERVISOR 1 CHANNEL 8MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3705-50DGN | 1272381-TPS3705-50DGN | TPS3705-50DGN-ND | 691-TPS3705-50DGN | TPS3705-50DGN | TPS3705-50DGN | TPS3705-50DGN | TPS3705-50DGN | TPS3705-50DGN |
| Product Name | TPS3705-50 Processor Supervisory Circuits with Power-Fail | PMIC - PMIC - Supervisors - TPS3705-50DGN | Supervisors | 2V 6V 4.55V HTSSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | |
| Number of Supplies | 2 | 1; 1 | 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | Power Fail Warning | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | MSOP-PowerPAD,SOIC | SSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | HTSSOP EP | SOP; SSOP; HVSSOP8 | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | ||
| IQ | 30 µA | 30 µA |