Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
70
80
90
100
110
120
124
125
126
127
128
129
130
131
132
133
134
135
136
140
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| - Converter, SCSI Voltage Regulator IC Output 20-TSSOP | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SO | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.15% 5 mA SC-70 | |
| Shunt Voltage Reference IC Adjustable 1.212V 10 VV ±0.1% 12 mA SC-70-5 | |
| Shunt Voltage Reference IC Adjustable 1.212V 10 VV ±0.1% 12 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.212V 10 VV ±0.2% 12 mA SC-70-5 | |
| Shunt Voltage Reference IC Adjustable 1.212V 10 VV ±0.2% 12 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.212V 10 VV ±0.5% 12 mA SC-70-5 | |
| Shunt Voltage Reference IC Adjustable 1.212V 10 VV ±0.5% 12 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-MSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-PDIP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA TO-92 (TO-226) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-PDIP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-SO | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-TSSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SC-70-6 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23 (TO-236AB) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-236AB | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-MSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-PDIP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SO | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-TSSOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SC-70-6 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23 (TO-236AB) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-25 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-323-6L | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-236AB | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92 (TO-226) | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-TSSOP | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92 (TO-226) | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA | |
| Shunt Voltage Reference IC Adjustable 2.5V 37 VV ±1% 100 mA SOT-23 | |
| Shunt Voltage Reference IC Adjustable 2.75V 30 VV ±9.09% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 10V V ±0.2% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 10V V ±0.2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 10V V ±0.5% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 10V V ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SC-70-5 | |
| Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Programmable 2.5V 36 VV ±0.5% 100 mA SOT-23 | |
| Voltage Reference IC Programmable 2.5V 36 VV ±0.5% 100 mA TO-92 | |
| Voltage Reference IC Programmable 2.5V 36 VV 100 mA TO-92 | |
| Voltage Reference IC V |
| << Prev | Next >> |