Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Dual-processor voltage supervisor with power-fail & watchdog timer 8-VSSOP -40 to 85 Product overview: TPS3306-25DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-25DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900751-TPS3306-25DGK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3306
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
Supervisory Circuits Dual-Processor with Power-Fail
Supervisor Open Drain or Open Collector 2 Channel 8-VSSOP
IC SUPERVISOR 2 CHANNEL 8VSSOP
IC SUPERVISOR 2 CHANNEL 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-25DGKR | 691-TPS3306-25DGKR | 900751-TPS3306-25DGKR | TPS3306-25DGKR-ND | TPS3306-25DGKR | TPS3306-25DGKR | TPS3306-25DGKR | TPS3306-25DGKR |
| Product Name | TPS3306-25 Dual-Processor Supervisory Circuits with Power-Fail | Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3306-25DGKR | Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2 | 2; 2 | |||||
| Features | Watchdog Timer | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC,VSSOP | VSSOP | SOP; SSOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| IQ | 15 µA | 15 µA |