Battery-Backup Supervisor for Low Power Processor 10-VSSOP -40 to 85
Battery Supervisor IC, 1.65-5.5V, 2.87-2.99V Reset, 20uA, MSOP Product overview: TPS3606-33DGSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.99V, 20uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.99V, 20uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3606-33DGSR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 900753-TPS3606-33DGS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3606
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisory Circuits Battery-Backup for LP Processor
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
IC SUPERVISOR 1 CHANNEL 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3606-33DGSR | 691-TPS3606-33DGSR | TPS3606-33DGSR-ND | 900753-TPS3606-33DGSR | TPS3606-33DGSR | TPS3606-33DGSR | TPS3606-33DGSR | TPS3606-33DGSR |
| Product Name | TPS3606-33 Battery-Backup Supervisor for Low Power Processor | 5.5V 2.99V 20uA MSOP Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TPS3606-33DGSR | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | ||||
| Type | VSSOP | MSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 20 µA | 20 µA |