Texas Instruments TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 TPS3125L30DBVR

Description
Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 - TPS3125L30DBVR - Texas Instruments
Dallas, TX, United States
TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23
TPS3125L30DBVR
TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 TPS3125L30DBVR
Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.71V SOT-23 Voltage Supervisor IC
691-TPS3125L30DBVR
2.71V SOT-23 Voltage Supervisor IC 691-TPS3125L30DBVR
Push-Pull Supply Voltage Supervisor, 2.57-2.71V Reset, SOT-23 Product overview: TPS3125L30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.71V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125L30DBVR can be used for catalog matching and distributor lookup.

Push-Pull Supply Voltage Supervisor, 2.57-2.71V Reset, SOT-23 Product overview: TPS3125L30DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.71V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125L30DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3125L30DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3V, PDSO5

Supplier's Site Datasheet
Supervisors - 296-10899-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10899-6-ND
Supervisors 296-10899-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10899-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10899-1-ND
Supervisors 296-10899-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-10899-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10899-2-ND
Supervisors 296-10899-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3125L30DBVR - 134928-TPS3125L30DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3125L30DBVR
134928-TPS3125L30DBVR
PMIC - PMIC - Supervisors - TPS3125L30DBVR 134928-TPS3125L30DBVR
Manufacturer: Texas Instruments Win Source Part Number: 134928-TPS3125L30DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134928-TPS3125L30DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3125L30DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3125L30DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3125L30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3125L30DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3125L30DBVR
Supervisors TPS3125L30DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3125L30DBVR
Supervisory Circuits TPS3125L30DBVR
Supervisory Circuits Ultra-Low Voltage Processor

Supervisory Circuits Ultra-Low Voltage Processor

Buy Now Datasheet
PMIC - Supervisors - TPS3125L30DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3125L30DBVR
PMIC - Supervisors TPS3125L30DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3125L30DBVR 691-TPS3125L30DBVR TPS3125L30DBVR 296-10899-6-ND 134928-TPS3125L30DBVR TPS3125L30DBVR TPS3125L30DBVR TPS3125L30DBVR TPS3125L30DBVR
Product Name TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 2.71V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3125L30DBVR Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details