Texas Instruments TPS3511 PC Power Supply Supervisor TPS3511DR

Description
PC Power Supply Supervisor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
PC Power Supply Supervisor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3511 PC Power Supply Supervisor - TPS3511DR - Texas Instruments
Dallas, TX, United States
TPS3511 PC Power Supply Supervisor
TPS3511DR
TPS3511 PC Power Supply Supervisor TPS3511DR
PC Power Supply Supervisor 8-SOIC -40 to 125

PC Power Supply Supervisor 8-SOIC -40 to 125

Buy Now Datasheet
Supervisors - 296-31981-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-31981-1-ND
Supervisors 296-31981-1-ND
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-31981-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-31981-2-ND
Supervisors 296-31981-2-ND
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-31981-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-31981-6-ND
Supervisors 296-31981-6-ND
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
Electronic Wholesale - TPS3511DR - 1272360-TPS3511DR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS3511DR
1272360-TPS3511DR
Electronic Wholesale - TPS3511DR 1272360-TPS3511DR
Manufacturer: Texas Instruments Win Source Part Number: 1272360-TPS3511DR Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.3V, 5V, 12V Family Name: TPS3511 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TPS3511P; TPS3511PE4; TPS3511DRG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272360-TPS3511DR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 3.3V, 5V, 12V
Family Name: TPS3511
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TPS3511P; TPS3511PE4; TPS3511DRG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TPS3511DR
SOIC Voltage Supervisor IC 691-TPS3511DR
PC power supply supervisor 8-SOIC -40 to 125 Product overview: TPS3511DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3511DR can be used for catalog matching and distributor lookup.

PC power supply supervisor 8-SOIC -40 to 125 Product overview: TPS3511DR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3511DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3511DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3511DR
Supervisors TPS3511DR
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3511DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3511DR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3511DR
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3511DR
Supervisory Circuits TPS3511DR
Supervisory Circuits PC Pwr Supply Sup

Supervisory Circuits PC Pwr Supply Sup

Buy Now Datasheet
PMIC - Supervisors - TPS3511DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3511DR
PMIC - Supervisors TPS3511DR
IC SUPERVISOR 3 CHANNEL 8SOIC

IC SUPERVISOR 3 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3511DR 296-31981-1-ND 1272360-TPS3511DR 691-TPS3511DR TPS3511DR TPS3511DR TPS3511DR TPS3511DR
Product Name TPS3511 PC Power Supply Supervisor Supervisors Electronic Wholesale - TPS3511DR SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC D SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 1000 µA 1000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers