Texas Instruments TPS3619-33 Battery-Backup Supervisors for RAM Retention TPS3619-33DGKRG4

Description
Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3619-33 Battery-Backup Supervisors for RAM Retention - TPS3619-33DGKRG4 - Texas Instruments
Dallas, TX, United States
TPS3619-33 Battery-Backup Supervisors for RAM Retention
TPS3619-33DGKRG4
TPS3619-33 Battery-Backup Supervisors for RAM Retention TPS3619-33DGKRG4
Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

Buy Now Datasheet
Supervisors - TPS3619-33DGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3619-33DGKRG4 - 1111645-TPS3619-33DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3619-33DGKRG4
1111645-TPS3619-33DGKRG4
PMIC - PMIC - Supervisors - TPS3619-33DGKRG4 1111645-TPS3619-33DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111645-TPS3619-33DG KRG4 Packaging: Reel - TR Type: Battery Backup Circuit Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1111645-TPS3619-33DGKRG4
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 5.5V Voltage Supervisor IC
691-TPS3619-33DGKRG4
3V 5.5V Voltage Supervisor IC 691-TPS3619-33DGKRG4
Battery Backup Supervisor IC, 3V Reset, 5.5V Max Vcc, VSSOP Product overview: TPS3619-33DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3619-33DGKRG4 can be used for catalog matching and distributor lookup.

Battery Backup Supervisor IC, 3V Reset, 5.5V Max Vcc, VSSOP Product overview: TPS3619-33DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3619-33DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3619-33DGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3619-33DGKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3619-33DGKRG4
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3619-33DGKRG4
Supervisory Circuits TPS3619-33DGKRG4
Supervisory Circuits Battery-Backup for RAM Retention

Supervisory Circuits Battery-Backup for RAM Retention

Buy Now Datasheet
Supervisors - TPS3619-33DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3619-33DGKRG4
Supervisors TPS3619-33DGKRG4
Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-VSSOP

Buy Now
PMIC - Supervisors - TPS3619-33DGKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3619-33DGKRG4
PMIC - Supervisors TPS3619-33DGKRG4
IC SUPERVISOR 1 CHANNEL 8VSSOP

IC SUPERVISOR 1 CHANNEL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3619-33DGKRG4 TPS3619-33DGKRG4-ND 1111645-TPS3619-33DGKRG4 691-TPS3619-33DGKRG4 TPS3619-33DGKRG4 TPS3619-33DGKRG4 TPS3619-33DGKRG4 TPS3619-33DGKRG4
Product Name TPS3619-33 Battery-Backup Supervisors for RAM Retention Supervisors PMIC - PMIC - Supervisors - TPS3619-33DGKRG4 3V 5.5V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP VSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details