Texas Instruments TPS3707-33 Processor Supervisory Circuits with Power-Fail TPS3707-33DGN

Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3707-33 Processor Supervisory Circuits with Power-Fail - TPS3707-33DGN - Texas Instruments
Dallas, TX, United States
TPS3707-33 Processor Supervisory Circuits with Power-Fail
TPS3707-33DGN
TPS3707-33 Processor Supervisory Circuits with Power-Fail TPS3707-33DGN
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Supervisors - 296-3323-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3323-5-ND
Supervisors 296-3323-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
 - TPS3707-33DGN - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2V 6V 2.93V HTSSOP Voltage Supervisor IC
691-TPS3707-33DGN
2V 6V 2.93V HTSSOP Voltage Supervisor IC 691-TPS3707-33DGN
2-Ch Processor Supervisor, 2V-6V, 2.93V Threshold, HTSSOP EP Product overview: TPS3707-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 2.93V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 2.93V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33DGN can be used for catalog matching and distributor lookup.

2-Ch Processor Supervisor, 2V-6V, 2.93V Threshold, HTSSOP EP Product overview: TPS3707-33DGN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 2.93V, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 2.93V, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-33DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3707-33DGN - 055548-TPS3707-33DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3707-33DGN
055548-TPS3707-33DGN
PMIC - PMIC - Supervisors - TPS3707-33DGN 055548-TPS3707-33DGN
Manufacturer: Texas Instruments Win Source Part Number: 055548-TPS3707-33DGN Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3707-33DG4; TPS3707-33DGNRG4; TPS3707-33DGN; TPS3707-33DGNG4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055548-TPS3707-33DGN
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3707-33DG4; TPS3707-33DGNRG4; TPS3707-33DGN; TPS3707-33DGNG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisory Circuit, 20Ua, 6V, Msop-8; Threshold Voltage Texas Instruments - 27AJ0442 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 20Ua, 6V, Msop-8; Threshold Voltage Texas Instruments
27AJ0442
Supervisory Circuit, 20Ua, 6V, Msop-8; Threshold Voltage Texas Instruments 27AJ0442
SUPERVISORY CIRCUIT, 20UA, 6V, MSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; DelayRoHS Compliant: Yes

SUPERVISORY CIRCUIT, 20UA, 6V, MSOP-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; DelayRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3707-33DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3707-33DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3707-33DGN
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site
Supervisors - TPS3707-33DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3707-33DGN
Supervisors TPS3707-33DGN
Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-HVSSOP

Buy Now Datasheet
PMIC - Supervisors - TPS3707-33DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3707-33DGN
PMIC - Supervisors TPS3707-33DGN
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3707-33DGN
Supervisory Circuits TPS3707-33DGN
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3707-33DGN 296-3323-5-ND TPS3707-33DGN 691-TPS3707-33DGN 055548-TPS3707-33DGN 27AJ0442 TPS3707-33DGN TPS3707-33DGN TPS3707-33DGN TPS3707-33DGN
Product Name TPS3707-33 Processor Supervisory Circuits with Power-Fail Supervisors 2V 6V 2.93V HTSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3707-33DGN Supervisory Circuit, 20Ua, 6V, Msop-8; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 1 1; 1 2; 2Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; SSOP; HVSSOP8 HTSSOP EP SOP; 8-MSOP-PowerPad SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products