Texas Instruments High-Performance Analog Automotive 5.5V Voltage Supervisor IC TPS3703A4120DSERQ1

Description
Automotive Window Supervisor IC, 1.7-5.5V, 6-Pin S-PDSO-N6 Product overview: TPS3703A4120DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A4120DSER Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Window Supervisor IC, 1.7-5.5V, 6-Pin S-PDSO-N6 Product overview: TPS3703A4120DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A4120DSER Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5.5V Voltage Supervisor IC
691-TPS3703A4120DSERQ1
Automotive 5.5V Voltage Supervisor IC 691-TPS3703A4120DSERQ1
Automotive Window Supervisor IC, 1.7-5.5V, 6-Pin S-PDSO-N6 Product overview: TPS3703A4120DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A4120DSER Q1 can be used for catalog matching and distributor lookup.

Automotive Window Supervisor IC, 1.7-5.5V, 6-Pin S-PDSO-N6 Product overview: TPS3703A4120DSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3703A4120DSERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TPS3703A4120DSERQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3703A4120DSERQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Supervisors - 296-TPS3703A4120DSERQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250926-TPS3703A4120DSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250926-TPS3703A4120DSERQ1
Integrated Circuits (ICs) - PMIC - Supervisors 1250926-TPS3703A4120DSERQ1
Win Source Part Number: 1250926-TPS3703A4120 DSERQ1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Monitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.2V Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS3703A4120DSER Q1DKR,296-TPS3703A41 20DSERQ1TR,296-TPS37 03A4120DSERQ1CT Base Product Number: TPS3703

Win Source Part Number: 1250926-TPS3703A4120DSERQ1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Monitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.2V
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS3703A4120DSERQ1DKR,296-TPS3703A4120DSERQ1TR,296-TPS3703A4120DSERQ1CT
Base Product Number: TPS3703

Buy Now Datasheet
Supervisors - TPS3703A4120DSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3703A4120DSERQ1
Supervisory Circuits TPS3703A4120DSERQ1
Supervisory Circuits Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125

Supervisory Circuits Automotive high-accuracy window supervisor with reset time delay 6-WSON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3703A4120DSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3703A4120DSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3703A4120DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
PMIC - Supervisors - TPS3703A4120DSERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3703A4120DSERQ1
PMIC - Supervisors TPS3703A4120DSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TPS3703A4120DSERQ1 296-TPS3703A4120DSERQ1CT-ND 1250926-TPS3703A4120DSERQ1 TPS3703A4120DSERQ1 TPS3703A4120DSERQ1 TPS3703A4120DSERQ1 TPS3703A4120DSERQ1
Product Name Automotive 5.5V Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Supply Voltage 1.7 to ? volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details