Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
90
100
110
120
130
140
144
145
146
147
148
149
150
151
152
153
154
155
156
160
170
180
190
200
210
219
| Product Name | Notes |
|---|---|
| * Voltage Regulator IC Output | |
| - Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOP | |
| - Converter, DDR SDRAM Voltage Regulator IC 1 Output | |
| - Converter, Intel Springdale GMCH, MCH-VTT Voltage Regulator IC 1 Output 8-SOP-EP | |
| - Converter, Intel Springdale GMCH, MCH-VTT Voltage Regulator IC 1 Output | |
| Automotive PMIC 48-HTQFP (10x10) | |
| Battery Battery Protection IC Lithium Ion 28-TSSOP | |
| Battery IC | |
| Battery Multi-Function Controller IC Lithium Ion 28-TSSOP | |
| CCFL Driver Controller No 8-SOIC | |
| Controller, ACPI PMIC 48-LQFP | |
| Converter IC | |
| Current Sense Regulator High-Side PowerSSO-36 | |
| General Purpose PMIC TO-252-7 | |
| Handheld/Mobile Devices PMIC 169-VFBGA | |
| Handheld/Mobile Devices PMIC 81-QFN (8x8) | |
| Hardware Monitor -20°C ~ 120°C Internal Sensor SPI Output SOT-23-5 | |
| Hardware Monitor 0°C ~ 70°C, External Sensor Internal and External Sensor I²C Output 20-SSOP | |
| Hardware Monitor 0°C ~ 80°C, External Sensor Internal and External Sensor SMBus Output 8-TSSOP | |
| Hardware Monitor External Sensor External Sensor I²C Output 24-SOP | |
| Hardware Monitor External Sensor External Sensor I²C Output 48-LQFP (7x7) | |
| Hardware Monitor External Sensor External Sensor I²C Output 56-SSOP | |
| Hardware Monitor External Sensor External Sensor I²C, ISA Output 48-QFP (7x7) | |
| Hardware Monitor External Sensor External Sensor I²C/SMBus Output 20-SSOP | |
| Hardware Monitor External Sensor External Sensor I²C/SMBus Output 28-SSOP | |
| Hardware Monitor External Sensor I²C/SMBus Output 48-QFP (7x7) | |
| Hardware Monitor External Sensor I²C/SMBus Output 64-LQFP (10x10) | |
| IPM Drive Interface PMIC Module | |
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC 1 Output 1A SC-63 (MP-3Z) | |
| Linear Voltage Regulator IC 1 Output 1A SC-64 (MP-3) | |
| Linear Voltage Regulator IC 1 Output 1A TO-220 | |
| Linear Voltage Regulator IC 1 Output 300mA SC-62-3, Power Mini Mold | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1A MP-45G | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Output 6-DFN (2x2) | |
| Linear Voltage Regulator IC Output SOT-89-5 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A MP-45G | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A MP-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A MP-45G | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A MP-45G | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-62 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 350mA MP-45G | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA MP-45G | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252 (MP-3Z) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-89 | |
| Motorbike Blinker PMIC 16-SO | |
| PMIC | |
| Power Supplies PMIC 14-SSOP | |
| Power Supplies PMIC 24-PowerHSSOP | |
| Processor PMIC 81-QFN (8x8) | |
| Series Voltage Reference IC Fixed 10V V ±0.01% 10 mA 20-CLCC | |
| Shunt Voltage Reference IC Adjustable 1.26V 24 VV ±2.4% 30 mA SOT-89 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 100 mA SOT-89 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 150 mA 8-SOP | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 150 mA SC-74A, 5-Mini Mold | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2% 150 mA SOT-89 | |
| Supervisor 7 Channel SOT-23-5 | |
| Supervisor Channel 8-SOP | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 2 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP | |
| Supervisor Push-Pull, Push-Pull Channel SOT-143-4 | |
| Supervisor Push-Pull, Push-Pull Channel SOT-23-3 | |
| Supervisor Push-Pull, Push-Pull Channel SOT-323-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC | |
| Supervisor Push-Pull, Totem Pole 2 Channel 8-TSSOP | |
| Switching Regulator IC Output | |
| Temp Monitoring System (Sensor) -40°C ~ 125°C, -40°C ~ 127°C Internal and External Sensor SMBus Output 8-TSSOP | |
| USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4) | |
| USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) | |
| USB, Peripherals PMIC 32-SQFN (5x5) | |
| USB, Type-C Controller PMIC 16-QFN (3x3) | |
| USB, Type-C Controller PMIC 44-WFBGA (4x4) | |
| Volt to Frequency and Frequency to Volt Converter IC 1 MHz ±0.1% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC | |
| Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% 14-SOIC | |
| Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10 | |
| Voltage Reference IC V | |
| Voltage to Frequency Converter IC 4 MHz ±1% 14-PDIP | |
| Wireless Power Transmitter PMIC 68-QFN (8x8) | |
| Wireless Power Transmitter PMIC PG-VQFN-68 |
| << Prev | Next >> |