Manufacturer: Texas Instruments
Win Source Part Number: 1111636-TPS3421ECDRY
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 64 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Dual-channel push-button controller with configurable delay & reset pulse 6-SON -40 to 125 Product overview: TPS3421ECDRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3421ECDRYT can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
IC SUPERVISOR 2 CHANNEL 6SON
Supervisory Circuits Dual CH Push Button Cntlr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1111636-TPS3421ECDRYT | 691-TPS3421ECDRYT | 296-TPS3421ECDRYTTR-ND | TPS3421ECDRYT | TPS3421ECDRYT | TPS3421ECDRYT | TPS3421ECDRYT |
| Product Name | PMIC - PMIC - Supervisors - TPS3421ECDRYT | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 2; 2 | 2 | 2; 2 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 6-SON (1.45x1) | SON | 6-UFDFN | 6-UFDFN | 6-UFDFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |