Texas Instruments TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E09DBVT

Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Description
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS3106E09DBVT is an ultralow supply-current voltage monitor designed for supervisory applications in low-power DSPs, microcontrollers, and microprocessors. It features a precision supply voltage supervision range of 0.9V to 3.6V, with a high trip-point accuracy of 0.75%. The device operates with a typical supply current of 1.2OºA and can assert a reset signal with input voltages as low as 0.4V. It includes a power-on reset generator with a delay time of 130ms and offers both push/pull and open-drain reset outputs. The TPS3106E09DBVT is housed in a compact 6-pin SOT-23 package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of applications, including portable and battery-powered equipment, industrial equipment, and wireless communication systems.

Datasheet Summary
Powered by GS/AI

The TPS3106E09DBVT is an ultralow supply-current voltage monitor designed for supervisory applications in low-power DSPs, microcontrollers, and microprocessors. It features a precision supply voltage supervision range of 0.9V to 3.6V, with a high trip-point accuracy of 0.75%. The device operates with a typical supply current of 1.2OºA and can assert a reset signal with input voltages as low as 0.4V. It includes a power-on reset generator with a delay time of 130ms and offers both push/pull and open-drain reset outputs. The TPS3106E09DBVT is housed in a compact 6-pin SOT-23 package and is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of applications, including portable and battery-powered equipment, industrial equipment, and wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits - TPS3106E09DBVT - Texas Instruments
Dallas, TX, United States
TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits
TPS3106E09DBVT
TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits TPS3106E09DBVT
UltraLow-Supply Current/Supply-Volta ge Supervisory Circuits 6-SOT-23 -40 to 85

UltraLow-Supply Current/Supply-Voltage Supervisory Circuits 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-13397-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13397-1-ND
Supervisors 296-13397-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13397-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13397-6-ND
Supervisors 296-13397-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-13397-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13397-2-ND
Supervisors 296-13397-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
 - TPS3106E09DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +0.9V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +0.9V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3106E09DBVT - 107905-TPS3106E09DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3106E09DBVT
107905-TPS3106E09DBVT
PMIC - PMIC - Supervisors - TPS3106E09DBVT 107905-TPS3106E09DBVT
Manufacturer: Texas Instruments Win Source Part Number: 107905-TPS3106E09DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 65 ms Minimum Voltage - Threshold: 0.86V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 107905-TPS3106E09DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 0.86V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1.2uA SOT-23 Voltage Supervisor IC
691-TPS3106E09DBVT
Dual 1.2uA SOT-23 Voltage Supervisor IC 691-TPS3106E09DBVT
Dual-Channel Voltage Supervisor, 1.2uA Quiescent, SOT-23 Product overview: TPS3106E09DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E09DBVT can be used for catalog matching and distributor lookup.

Dual-Channel Voltage Supervisor, 1.2uA Quiescent, SOT-23 Product overview: TPS3106E09DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3106E09DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3106E09DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3106E09DBVT
Supervisors TPS3106E09DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3106E09DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3106E09DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3106E09DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3106E09DBVT
Supervisory Circuits TPS3106E09DBVT
Supervisory Circuits Current/Supply-Volt Supervisory

Supervisory Circuits Current/Supply-Volt Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3106E09DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3106E09DBVT
PMIC - Supervisors TPS3106E09DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3106E09DBVT 296-13397-1-ND TPS3106E09DBVT 107905-TPS3106E09DBVT 691-TPS3106E09DBVT TPS3106E09DBVT TPS3106E09DBVT TPS3106E09DBVT TPS3106E09DBVT
Product Name TPS3106E09 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3106E09DBVT Dual 1.2uA SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 2 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23; SOT-23-6
IQ 1.2 µA 1.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details