Battery-Backup Supervisor for Low Power Processors 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033818-TPS3600D33PWR
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3600D33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Alternative Parts (Cross-Reference): MAX16020LTER+; MAX16020LTET+; MAX16020LTES+; MAX16020LTET+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Battery Backup Supervisor IC, 1.65-5.5V, 2.87-2.99V, 40uA, TSSOP Product overview: TPS3600D33PWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.99V, 40uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.99V, 40uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3600D33PWR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
Supervisory Circuits Battery-Backup for LP Processor
IC SUPERVISOR 1 CHANNEL 14TSSOP
IC SUPERVISOR 1 CHANNEL 14TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3600D33PWR | 033818-TPS3600D33PWR | 691-TPS3600D33PWR | 296-10907-6-ND | TPS3600D33PWR | TPS3600D33PWR | TPS3600D33PWR | TPS3600D33PWR |
| Product Name | TPS3600D33 Battery-Backup Supervisor for Low Power Processors | PMIC - PMIC - Supervisors - TPS3600D33PWR | 5.5V 2.99V 40uA TSSOP Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TSSOP | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 20 µA | 20 µA |