Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
Page:
1
50
60
70
80
90
100
110
120
121
122
123
124
125
126
127
128
129
130
131
132
140
150
160
170
180
190
200
219
| Product Name | Notes |
|---|---|
| Battery Battery Monitor IC 10-CSP (1.4x2.04) | |
| Battery Battery Monitor IC 10-DFN (3x2) | |
| Battery Battery Monitor IC 8-TDFN (3x2) | |
| Battery Battery Monitor IC 9-CSP | |
| Battery Battery Monitor IC Lithium Ion 8-DFN (3x3) | |
| Battery Battery Monitor IC Lithium Ion 8-MiniSO | |
| Electronic Fuse Regulator 2.5A 9-FlipChip (1.19x1.19) | |
| Electronic Fuse Regulator 3.5A 10-DFN (3x3) | |
| Electronic Fuse Regulator 3.6A 10-DFN (3x3) | |
| Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19) | |
| Electronic Fuse Regulator 4A 14-HTSSOP | |
| Electronic Fuse Regulator 60A 32-QFN (5x5) | |
| Electronic Fuse Regulator High-Side 3.5A 10-DFN (3x3) | |
| Electronic Fuse Regulator High-Side 3.6A 10-QFN (2x3) | |
| Electronic Fuse Regulator High-Side 3A, 3.6A 10-QFN (2x3) | |
| Electronic Fuse Regulator High-Side 5A 10-DFN (3x3) | |
| Home Appliance PMIC 16-DIP | |
| Home Appliance PMIC 20-DIP | |
| Home Appliance PMIC 8-SOIC | |
| IH Cooker PMIC 19-SIP | |
| IH Cooker PMIC | |
| Lighting PMIC 28-TSSOP | |
| Lighting PMIC 32-VFQFPN (5x5) | |
| Lighting PMIC 38-TSSOP | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-323-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA 8-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 85mA SOT-323-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 85mA 8-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 85mA SOT-323-5 | |
| Overload Protection PMIC 10-TDFN (2.5x2.0) | |
| PMIC 52-PQFP (10x10) | |
| PMIC | |
| Power Line Communications PMIC 24-QFN (4x4) | |
| Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC | |
| Regulator 10-QFN (2x3) | |
| Regulator | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3) | |
| Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3) | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SOIC | |
| Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2) | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-143-4 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-323-3 | |
| Supervisor Open Drain or Open Collector 2 Channel SOT-23-5 | |
| Supervisor Open Drain or Open Collector 2 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 3 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 4 Channel 8-MSOP | |
| Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 | |
| Supervisor Open Drain or Open Collector 5 Channel 8-MSOP | |
| Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1) | |
| Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3) | |
| Supervisor Open Drain or Open Collector Channel 8-TDFN (2x2) | |
| Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3 | |
| Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2) | |
| Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5 | |
| Supervisor Open Drain, Push-Pull Channel 8-TDFN (2x2) | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-SO | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC | |
| Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5 | |
| Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6 | |
| Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6 | |
| Ultrasound Imaging PMIC 64-QFN (9x9) |
| << Prev | Next >> |