STMicroelectronics PMIC - PMIC - Power Management - Specialized - STBP120CVDK6F STBP120CVDK6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031096-STBP120CVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031096-STBP120CVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STBP120CVDK6F - 031096-STBP120CVDK6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STBP120CVDK6F
031096-STBP120CVDK6F
PMIC - PMIC - Power Management - Specialized - STBP120CVDK6F 031096-STBP120CVDK6F
Manufacturer: STMicroelectronics Win Source Part Number: 031096-STBP120CVDK6F Packaging: Reel - TR Applications: Overload Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2.5x2.0) Supply Voltage - Operating: 1.2 V to 28 V Operating Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031096-STBP120CVDK6F
Packaging: Reel - TR
Applications: Overload Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (2.5x2.0)
Supply Voltage - Operating: 1.2 V to 28 V
Operating Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - STBP120CVDK6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STBP120CVDK6F
Power Management - Specialized STBP120CVDK6F
Overload Protection PMIC 10-TDFN (2.5x2.0)

Overload Protection PMIC 10-TDFN (2.5x2.0)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STBP120CVDK6F
Supervisory Circuits STBP120CVDK6F
Supervisory Circuits Overvolt Protection Thermal Shutdown

Supervisory Circuits Overvolt Protection Thermal Shutdown

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031096-STBP120CVDK6F STBP120CVDK6F STBP120CVDK6F
Product Name PMIC - PMIC - Power Management - Specialized - STBP120CVDK6F Power Management - Specialized Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products