STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM809TWX6F STM809TWX6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031389-STM809TWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031389-STM809TWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM809TWX6F - 031389-STM809TWX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM809TWX6F
031389-STM809TWX6F
PMIC - PMIC - Supervisors - STM809TWX6F 031389-STM809TWX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031389-STM809TWX6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031389-STM809TWX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisors - 7147872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7147872
Voltage Supervisors 7147872
Processor Supervisor 3.08V 15uA SOT-23

Processor Supervisor 3.08V 15uA SOT-23

Supplier's Site
Voltage Supervisors - 7147872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7147872P
Voltage Supervisors 7147872P
Processor Supervisor 3.08V 15uA SOT-23

Processor Supervisor 3.08V 15uA SOT-23

Supplier's Site
Voltage Supervisors - 1687321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1687321
Voltage Supervisors 1687321
Processor Supervisor 3.08V 15uA SOT-23

Processor Supervisor 3.08V 15uA SOT-23

Supplier's Site
Supervisors - 497-3339-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3339-1-ND
Supervisors 497-3339-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-3339-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3339-6-ND
Supervisors 497-3339-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-3339-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3339-2-ND
Supervisors 497-3339-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.08V SOT-23 Voltage Supervisor IC
691-STM809TWX6F
3.08V SOT-23 Voltage Supervisor IC 691-STM809TWX6F
Supervisory IC: 3.08V, 1 Active Low, SOT-23 Product overview: STM809TWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809TWX6F can be used for catalog matching and distributor lookup.

Supervisory IC: 3.08V, 1 Active Low, SOT-23 Product overview: STM809TWX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM809TWX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM809TWX6F
Supervisory Circuits STM809TWX6F
Supervisory Circuits 3.08V Reset 140ms

Supervisory Circuits 3.08V Reset 140ms

Buy Now Datasheet
Mpu Low Reset 3.08V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics - 97J2741 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Low Reset 3.08V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics
97J2741
Mpu Low Reset 3.08V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics 97J2741
MPU LOW RESET 3.08V, SOT-23-3, 809; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

MPU LOW RESET 3.08V, SOT-23-3, 809; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STM809TWX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM809TWX6F
Supervisors STM809TWX6F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM809TWX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM809TWX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM809TWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM809TWX6F
PMIC - Supervisors STM809TWX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031389-STM809TWX6F 7147872 7147872P 497-3339-1-ND 691-STM809TWX6F STM809TWX6F 97J2741 STM809TWX6F STM809TWX6F STM809TWX6F
Product Name PMIC - PMIC - Supervisors - STM809TWX6F Voltage Supervisors Voltage Supervisors Supervisors 3.08V SOT-23 Voltage Supervisor IC Supervisory Circuits Mpu Low Reset 3.08V, Sot-23-3, 809; Threshold Voltage Stmicroelectronics Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1 1 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Active low, push-pull Active Low; Active Low, Push Pull Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-3 SOT-23; Sot-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details