STMicroelectronics, Inc. Supervisors STM1817RWX7F

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4971-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4971-1-ND
Supervisors 497-4971-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4971-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4971-2-ND
Supervisors 497-4971-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4971-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4971-6-ND
Supervisors 497-4971-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5V 4uA 2.55V Voltage Supervisor IC
691-STM1817RWX7F
Low-Power 5.5V 4uA 2.55V Voltage Supervisor IC 691-STM1817RWX7F
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 4uA, 2.55V Threshold Product overview: STM1817RWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 4uA, 2.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 4uA, 2.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1817RWX7F can be used for catalog matching and distributor lookup.

Low Power Reset IC, SOT-23-3, 1.2-5.5V, 4uA, 2.55V Threshold Product overview: STM1817RWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 4uA, 2.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 4uA, 2.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1817RWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM1817RWX7F - 1103222-STM1817RWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1817RWX7F
1103222-STM1817RWX7F
PMIC - PMIC - Supervisors - STM1817RWX7F 1103222-STM1817RWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 1103222-STM1817RWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103222-STM1817RWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1817RWX7F
Supervisory Circuits STM1817RWX7F
Supervisory Circuits 2.55VRST Active High Push-Pull Reset

Supervisory Circuits 2.55VRST Active High Push-Pull Reset

Buy Now Datasheet
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics - 45AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics
45AC7635
Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics 45AC7635
VOLTAGE DETECTOR, 5.5V, SOT-23-3; Threshold Voltage:2.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 5.5V, SOT-23-3; Threshold Voltage:2.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STM1817RWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1817RWX7F
Supervisors STM1817RWX7F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1817RWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1817RWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1817RWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1817RWX7F
PMIC - Supervisors STM1817RWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4971-1-ND 691-STM1817RWX7F 1103222-STM1817RWX7F STM1817RWX7F 45AC7635 STM1817RWX7F STM1817RWX7F STM1817RWX7F
Product Name Supervisors Low-Power 5.5V 4uA 2.55V Voltage Supervisor IC PMIC - PMIC - Supervisors - STM1817RWX7F Supervisory Circuits Voltage Detector, 5.5V, Sot-23-3; Threshold Voltage Stmicroelectronics Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.55 volts 2.55 volts 2.55 volts 2.55 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details