STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STLUX383A

Description
Win Source Part Number: 1253142-STLUX383A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16905-1,497-1690 5-2,497-16905-2INACT IVE,497-16905,STLUX3 83A,497-16905-1,497- 16905-2,497-16905-6, 497-16905-6INACTIVE, 497-16905-6 Base Product Number: STLUX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253142-STLUX383A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16905-1,497-1690 5-2,497-16905-2INACT IVE,497-16905,STLUX3 83A,497-16905-1,497- 16905-2,497-16905-6, 497-16905-6INACTIVE, 497-16905-6 Base Product Number: STLUX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253142-STLUX383A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253142-STLUX383A
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253142-STLUX383A
Win Source Part Number: 1253142-STLUX383A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16905-1,497-1690 5-2,497-16905-2INACT IVE,497-16905,STLUX3 83A,497-16905-1,497- 16905-2,497-16905-6, 497-16905-6INACTIVE, 497-16905-6 Base Product Number: STLUX Product Status: Obsolete

Win Source Part Number: 1253142-STLUX383A
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Lighting
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16905-1,497-16905-2,497-16905-2INACTIVE,497-16905,STLUX383A,497-16905-1,497-16905-2,497-16905-6,497-16905-6INACTIVE,497-16905-6
Base Product Number: STLUX
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STLUX383A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLUX383A
Power Management - Specialized STLUX383A
Lighting PMIC 38-TSSOP

Lighting PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253142-STLUX383A STLUX383A
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details