Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
Dual push-button Smart Reset with capacitor-adjustable
Manufacturer: STMicroelectronics
Win Source Part Number: 031329-STM6510WCACDG
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.665V
Family Name: STM6510
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Alternative Parts (Cross-Reference): MAX16140D220JM+; TPS3818G125DRVT; CAT1640ZD2I-25TE13; CAT1024RD4I-25TE13;
Introduction Date: February 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 8TDFN
IC SUPERVISOR 1 CHANNEL 8TDFN
Supervisor Open Drain or Open Collector 1 Channel 8-TDFN (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-10536-1-ND | 691-STM6510WCACDG6F | 031329-STM6510WCACDG6F | STM6510WCACDG6F | STM6510WCACDG6F | STM6510WCACDG6F |
| Product Name | Supervisors | Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6510WCACDG6F | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 8-WFDFN | 8-TDFN (2x2) | 8-WFDFN | 8-WFDFN | ||
| Pins | 8 |