STMicroelectronics, Inc. Low-Power 35uA 5.5V SOT-23 Voltage Supervisor IC STM6720TGWB6F

Description
3-Ch Ultra-Low Voltage Supervisor, 35uA, SOT-23-6, 800mV-5.5V Product overview: STM6720TGWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 35uA, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 35uA, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TGWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Ultra-Low Voltage Supervisor, 35uA, SOT-23-6, 800mV-5.5V Product overview: STM6720TGWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 35uA, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 35uA, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TGWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 35uA 5.5V SOT-23 Voltage Supervisor IC
691-STM6720TGWB6F
Low-Power 35uA 5.5V SOT-23 Voltage Supervisor IC 691-STM6720TGWB6F
3-Ch Ultra-Low Voltage Supervisor, 35uA, SOT-23-6, 800mV-5.5V Product overview: STM6720TGWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 35uA, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 35uA, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TGWB6F can be used for catalog matching and distributor lookup.

3-Ch Ultra-Low Voltage Supervisor, 35uA, SOT-23-6, 800mV-5.5V Product overview: STM6720TGWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 35uA, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 35uA, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TGWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-5190-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5190-2-ND
Supervisors 497-5190-2-ND
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-5190-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5190-1-ND
Supervisors 497-5190-1-ND
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-5190-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5190-6-ND
Supervisors 497-5190-6-ND
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6720TGWB6F - 708581-STM6720TGWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6720TGWB6F
708581-STM6720TGWB6F
PMIC - PMIC - Supervisors - STM6720TGWB6F 708581-STM6720TGWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708581-STM6720TGWB6F Series: STM series Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.11V, 3.075V, Adj Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: STM6720 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 708581-STM6720TGWB6F
Series: STM series
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.11V, 3.075V, Adj
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: STM6720
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - STM6720TGWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6720TGWB6F
Supervisors STM6720TGWB6F
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6720TGWB6F
Supervisory Circuits STM6720TGWB6F
Supervisory Circuits Dual/Triple Ultra- Low Voltage Super.

Supervisory Circuits Dual/Triple Ultra- Low Voltage Super.

Buy Now Datasheet
PMIC - Supervisors - STM6720TGWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6720TGWB6F
PMIC - Supervisors STM6720TGWB6F
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6720TGWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6720TGWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6720TGWB6F
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6720TGWB6F 497-5190-2-ND 708581-STM6720TGWB6F STM6720TGWB6F STM6720TGWB6F STM6720TGWB6F STM6720TGWB6F
Product Name Low-Power 35uA 5.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6720TGWB6F Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3 3; 3 3; 3
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907805 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details