Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Single Push-Button Smart Reset IC, 2-5.5V, 400nA, SM Product overview: STM6519APAAUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519APAAUB6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 108879-STM6519APAAUB
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 140 ms Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
IC SUPERVISOR SMART RESET 6UDFN
Supervisory Circuits Smart Reset 4-Pin 2V to 5.5V 1uA 0.5s
IC SUPERVISOR SMART RESET 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-12921-6-ND | 691-STM6519APAAUB6F | 108879-STM6519APAAUB6F | STM6519APAAUB6F | STM6519APAAUB6F | STM6519APAAUB6F | STM6519APAAUB6F |
| Product Name | Supervisors | 5.5V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6519APAAUB6F | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 6-UDFN | 6-UDFN (1.45x1) | 6-UDFN | 6-UDFN | |||
| Pins | 6 |