Supervisory Circuit, 2.63V, 8-Pin SOIC, Surface Mount Product overview: STM706RAM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.63V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.63V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM706RAM6F can be used for catalog matching and distributor lookup.
STM706R - Reset and Supervisor ICs-RESET A
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 031374-STM706RAM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Supervisory Circuits 5V Supervisor 200ms 1.6s Timer 40uA
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM706RAM6F | STM706RAM6F | 497-10440-6-ND | 031374-STM706RAM6F | STM706RAM6F | STM706RAM6F | STM706RAM6F | STM706RAM6F |
| Product Name | SMD 2.63V SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - STM706RAM6F | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Type | SO N | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pins | 8 | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features | Manual Reset |