STMicroelectronics, Inc. Supervisors STM6718SFWY6F

Description
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-5012-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5012-2-ND
Supervisors 497-5012-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-5012-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5012-1-ND
Supervisors 497-5012-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-5012-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5012-6-ND
Supervisors 497-5012-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6718SFWY6F - 031348-STM6718SFWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6718SFWY6F
031348-STM6718SFWY6F
PMIC - PMIC - Supervisors - STM6718SFWY6F 031348-STM6718SFWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031348-STM6718SFWY6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.05V, 2.925V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6718AUKSDD3+T; STM6718SVWY6F; STM6718SFWY6F; STM6718SDWY6F; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031348-STM6718SFWY6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.05V, 2.925V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6718AUKSDD3+T; STM6718SVWY6F; STM6718SFWY6F; STM6718SDWY6F;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6718SFWY6F
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6718SFWY6F
Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6718SFWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6718SFWY6F can be used for catalog matching and distributor lookup.

Dual/Triple Voltage Supervisor, SOT-23-5, 800mV-5.5V, 35uA Product overview: STM6718SFWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6718SFWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6718SFWY6F
Supervisory Circuits STM6718SFWY6F
Supervisory Circuits Dual Ultra-Low Volt Push-Pull Reset

Supervisory Circuits Dual Ultra-Low Volt Push-Pull Reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6718SFWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6718SFWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6718SFWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Supervisors - STM6718SFWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6718SFWY6F
Supervisors STM6718SFWY6F
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
SUPERVISOR DUAL/TRPL PP SOT23-5 - 761-STM6718SFWY6F - Utmel Electronic Limited
Hong Kong, China
SUPERVISOR DUAL/TRPL PP SOT23-5
761-STM6718SFWY6F
SUPERVISOR DUAL/TRPL PP SOT23-5 761-STM6718SFWY6F
SUPERVISOR DUAL/TRPL PP SOT23-5

SUPERVISOR DUAL/TRPL PP SOT23-5

Supplier's Site
PMIC - Supervisors - STM6718SFWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6718SFWY6F
PMIC - Supervisors STM6718SFWY6F
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-5012-2-ND 031348-STM6718SFWY6F 691-STM6718SFWY6F STM6718SFWY6F STM6718SFWY6F STM6718SFWY6F 761-STM6718SFWY6F STM6718SFWY6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM6718SFWY6F Dual 5.5V 35uA SOT-23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors SUPERVISOR DUAL/TRPL PP SOT23-5 PMIC - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 1.05 to 2.92 volts 1.05 volts 1.05 to 2.92 volts 1.05 to 2.92 volts 1.05 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details