5V Power-On Reset IC, SO, 4.5V/4.75V Threshold, 60uA Product overview: STM690AM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM690AM6E can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1103451-STM690AM6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM690AM6E | STM690AM6E-ND | 1103451-STM690AM6E | STM690AM6E | STM690AM6E |
| Product Name | 5V 4.5V 4.75V Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - STM690AM6E | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| IQ | 60 µA | ||||
| Supply Voltage | 1 to 5.5 volts |