Manufacturer: STMicroelectronics
Win Source Part Number: 1103442-STM6780TWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.075V, Adj
Family Name: STM6780
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6717AUKVHD3+T; MAX6717AUKVFD4+T; MAX6717AUKWGD4+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6780TWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780TWB6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6
Supervisory Circuits Dual triple ultra Lo Vltg supervisor
IC SUPERVISOR 2 CHANNEL SOT23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1103442-STM6780TWB6F | 497-8013-2-ND | 691-STM6780TWB6F | STM6780TWB6F | STM6780TWB6F | STM6780TWB6F | STM6780TWB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6780TWB6F | Supervisors | Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2; 2 | 2 | 2; 2 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| Threshold | 3.08 volts | 3.08 volts | 3.08 to ? volts | 3.08 to ? volts |