Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-5, 800mV-5.5V Product overview: STM6718TWWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6718TWWY6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 115318-STM6718TWWY6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.665V, 3.075V
Family Name: STM6718
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6354SWUK+T; MAX6354SVUK+T; MAX6353TVUK+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisory Circuits Dual Ultra-Low Volt Push-Pull Reset
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-5013-2-ND | 691-STM6718TWWY6F | 115318-STM6718TWWY6F | STM6718TWWY6F | STM6718TWWY6F | STM6718TWWY6F | STM6718TWWY6F |
| Product Name | Supervisors | Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6718TWWY6F | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | SOT-23-5 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 1.67 to 3.08 volts | 1.67 volts | 1.67 to 3.08 volts | 1.67 to 3.08 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |