STMicroelectronics, Inc. 1V 5.5V SOT-23 Voltage Supervisor IC STM6824MWY6F

Description
5-Pin Power Supervisor, Watchdog, SOT-23-5, 1V-5.5V Product overview: STM6824MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6824MWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Pin Power Supervisor, Watchdog, SOT-23-5, 1V-5.5V Product overview: STM6824MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6824MWY6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 5.5V SOT-23 Voltage Supervisor IC
691-STM6824MWY6F
1V 5.5V SOT-23 Voltage Supervisor IC 691-STM6824MWY6F
5-Pin Power Supervisor, Watchdog, SOT-23-5, 1V-5.5V Product overview: STM6824MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6824MWY6F can be used for catalog matching and distributor lookup.

5-Pin Power Supervisor, Watchdog, SOT-23-5, 1V-5.5V Product overview: STM6824MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6824MWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-8019-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8019-2-ND
Supervisors 497-8019-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6824MWY6F - 1261463-STM6824MWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6824MWY6F
1261463-STM6824MWY6F
PMIC - PMIC - Supervisors - STM6824MWY6F 1261463-STM6824MWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 1261463-STM6824MWY6F Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.39V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: STM6824 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1261463-STM6824MWY6F
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.39V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: STM6824
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6824MWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6824MWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6824MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6824MWY6F
Supervisory Circuits STM6824MWY6F
Supervisory Circuits Supervisor

Supervisory Circuits Supervisor

Buy Now Datasheet
PMIC - Supervisors - STM6824MWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6824MWY6F
PMIC - Supervisors STM6824MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - STM6824MWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6824MWY6F
Supervisors STM6824MWY6F
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6824MWY6F 497-8019-2-ND 1261463-STM6824MWY6F STM6824MWY6F STM6824MWY6F STM6824MWY6F STM6824MWY6F
Product Name 1V 5.5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6824MWY6F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 17 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details