Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 60 70 80 90 100 110 119 120 121 122 123 124 125 126 127 128 129 130 131 140 150 160 170 180 190 200 219
Product Name Notes
EEPROM IC 13.56MHz ISO 15693, ISO 18000-3 USB Die
IC
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 5-SPAK
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 8-DFN (5x6)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 8-DFN-EP (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.3A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263AB (D²PAK)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263AB (D²PAK)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 5-SPAK
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-DFN (5x6)
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A PPAK
Linear Voltage Regulator IC Positive Fixed 3 Output 1.2A, 1A, 200mA 7-SPAK
Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6
Power Supply Controller Flyback Power Supplies 8-SO
Power Supply Controller General Purpose 8-SOIC
Power Supply Controller Power Supply Monitor 12-DFN (3x2)
Power Supply Controller Power Supply Monitor 12-TDFN (2x3)
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Processor PMIC SMD
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MCC2 Chip Card Module
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 80 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 80 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 80 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.503V 20 VV ±0.5% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.503V 20 VV ±1% 100 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.503V 20 VV ±1% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.503V 36 VV ±0.5% 150 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.503V 36 VV ±0.5% 150 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±0.5% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±1% 20 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 5V V ±1% 20 mA SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.6x1.3)
Voltage Reference IC V

<< Prev Next >>