STMicroelectronics, Inc. Supervisors STM1816TWX7F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4793-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4793-6-ND
Supervisors 497-4793-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4793-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4793-1-ND
Supervisors 497-4793-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4793-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4793-2-ND
Supervisors 497-4793-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
5.5V 3.15V 16uA SOT-23 Voltage Supervisor IC
691-STM1816TWX7F
5.5V 3.15V 16uA SOT-23 Voltage Supervisor IC 691-STM1816TWX7F
Reset IC, 1.2-5.5V, 2.98-3.15V, 16uA, SOT-23, SM Product overview: STM1816TWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.15V, 16uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3.15V, 16uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1816TWX7F can be used for catalog matching and distributor lookup.

Reset IC, 1.2-5.5V, 2.98-3.15V, 16uA, SOT-23, SM Product overview: STM1816TWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.15V, 16uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 3.15V, 16uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1816TWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM1816TWX7F - 031242-STM1816TWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1816TWX7F
031242-STM1816TWX7F
PMIC - PMIC - Supervisors - STM1816TWX7F 031242-STM1816TWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 031242-STM1816TWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 3.06V Family Name: STM1816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MXD1816UR29; ADM1816-5ART-REEL; ADM1816-5ART-REEL7; MXD1816UR31-T; Introduction Date: August 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031242-STM1816TWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 3.06V
Family Name: STM1816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MXD1816UR29; ADM1816-5ART-REEL; ADM1816-5ART-REEL7; MXD1816UR31-T;
Introduction Date: August 06, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisors - 6861637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861637
Voltage Supervisors 6861637
Reset Circuit 3.06V Low Power

Reset Circuit 3.06V Low Power

Supplier's Site
Voltage Supervisors - 6861637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861637P
Voltage Supervisors 6861637P
Reset Circuit 3.06V Low Power

Reset Circuit 3.06V Low Power

Supplier's Site
Voltage Supervisors - 1686356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686356
Voltage Supervisors 1686356
Reset Circuit 3.06V Low Power

Reset Circuit 3.06V Low Power

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1816TWX7F
Supervisory Circuits STM1816TWX7F
Supervisory Circuits 3.06VRST Active Low Open Drain reset

Supervisory Circuits 3.06VRST Active Low Open Drain reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1816TWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1816TWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1816TWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1816TWX7F
PMIC - Supervisors STM1816TWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Ic, Mpu Low Od Reset 3.06V, Sot23-3; Supply Current Stmicroelectronics - 26M3578 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mpu Low Od Reset 3.06V, Sot23-3; Supply Current Stmicroelectronics
26M3578
Ic, Mpu Low Od Reset 3.06V, Sot23-3; Supply Current Stmicroelectronics 26M3578
IC, MPU LOW OD RESET 3.06V, SOT23-3; Supply Current:9µA; Digital IC Case Style:SOT-223; No. of Pins:3; Operating Temperature Range:-40°C to +105°C; SVHC:No SVHC (20-Jun-2011); Base Number:1816; Operating Temperature Max:105°C; RoHS Compliant: Yes

IC, MPU LOW OD RESET 3.06V, SOT23-3; Supply Current:9µA; Digital IC Case Style:SOT-223; No. of Pins:3; Operating Temperature Range:-40°C to +105°C; SVHC:No SVHC (20-Jun-2011); Base Number:1816; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Supervisors - STM1816TWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1816TWX7F
Supervisors STM1816TWX7F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4793-6-ND 691-STM1816TWX7F 031242-STM1816TWX7F 6861637 6861637P STM1816TWX7F STM1816TWX7F STM1816TWX7F 26M3578 STM1816TWX7F
Product Name Supervisors 5.5V 3.15V 16uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM1816TWX7F Voltage Supervisors Voltage Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Ic, Mpu Low Od Reset 3.06V, Sot23-3; Supply Current Stmicroelectronics Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Open Drain, Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23-3 SOT-23; Sot-23 SOT-23; SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 3.06 volts 3.06 volts 3.06 volts 3.06 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details