STMicroelectronics, Inc. SMD 5V SOIC Voltage Supervisor IC STM805LM6F

Description
5V Supervisor, Power-On Reset, SOIC, Surface Mount Product overview: STM805LM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Supervisor, Power-On Reset, SOIC, Surface Mount Product overview: STM805LM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5V SOIC Voltage Supervisor IC
691-STM805LM6F
SMD 5V SOIC Voltage Supervisor IC 691-STM805LM6F
5V Supervisor, Power-On Reset, SOIC, Surface Mount Product overview: STM805LM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6F can be used for catalog matching and distributor lookup.

5V Supervisor, Power-On Reset, SOIC, Surface Mount Product overview: STM805LM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM805LM6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Supervisors - 1097160-STM805LM6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1097160-STM805LM6F
Integrated Circuits (ICs) - PMIC - Supervisors 1097160-STM805LM6F
Win Source Part Number: 1097160-STM805LM6F Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.65V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ADM709LARZ; ADM709LARZ-REEL; CAT705VI-GT3; ADM709LAR-REEL; MAX7705CSA+; MCP130-475I/SN; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3856-1,497-3856- 2,497-3856-2-NDR,497 -3856-1-NDR,-497-385 6-2,1805-STM805LM6FC T,1805-STM805LM6FDKR ,-497-3856-1,-497-38 56-6,1805-STM805LM6F TR,497-3856-6 Base Product Number: STM805

Win Source Part Number: 1097160-STM805LM6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.65V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ADM709LARZ; ADM709LARZ-REEL; CAT705VI-GT3; ADM709LAR-REEL; MAX7705CSA+; MCP130-475I/SN;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3856-1,497-3856-2,497-3856-2-NDR,497-3856-1-NDR,-497-3856-2,1805-STM805LM6FCT,1805-STM805LM6FDKR,-497-3856-1,-497-3856-6,1805-STM805LM6FTR,497-3856-6
Base Product Number: STM805

Buy Now Datasheet
Supervisors - 497-3856-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3856-6-ND
Supervisors 497-3856-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3856-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3856-2-ND
Supervisors 497-3856-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-3856-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-3856-1-ND
Supervisors 497-3856-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM805LM6F
Supervisory Circuits STM805LM6F
Supervisory Circuits 4.65V w/Batt Switch

Supervisory Circuits 4.65V w/Batt Switch

Buy Now Datasheet
PMIC - Supervisors - STM805LM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM805LM6F
PMIC - Supervisors STM805LM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM805LM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM805LM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM805LM6F
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - STM805LM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM805LM6F
Supervisors STM805LM6F
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM805LM6F 1097160-STM805LM6F 497-3856-6-ND STM805LM6F STM805LM6F STM805LM6F STM805LM6F
Product Name SMD 5V SOIC Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 60 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details