Manufacturer: STMicroelectronics
Win Source Part Number: 805060-STM6601CQ2BDM
Packaging: Reel
Type: Smart ON/OFF Controller
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240ms Minimum
Voltage - Threshold: 3.3V
Supplier Device Package: 12-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM6601
3.3V 1-Supv Supervisory Circuit, 12-Pin TDFN, SM Product overview: STM6601CQ2BDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CQ2BDM6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
IC SUPERVISOR 1 CHANNEL 12TDFN
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
IC SUPERVISOR 1 CHANNEL 12TDFN
Supervisory Circuits Smart Push-Button Power On Lock Out
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 805060-STM6601CQ2BDM6F | 691-STM6601CQ2BDM6F | 497-10133-6-ND | STM6601CQ2BDM6F | STM6601CQ2BDM6F | STM6601CQ2BDM6F | STM6601CQ2BDM6F |
| Product Name | PMIC - PMIC - Supervisors - STM6601CQ2BDM6F | 3.3V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |