STMicroelectronics, Inc. Voltage Supervisor IC STM6600AS24DM6F

Description
Smart push-button on/off controller Product overview: STM6600AS24DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600AS24DM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Smart push-button on/off controller Product overview: STM6600AS24DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600AS24DM6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-STM6600AS24DM6F
Voltage Supervisor IC 691-STM6600AS24DM6F
Smart push-button on/off controller Product overview: STM6600AS24DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600AS24DM6F can be used for catalog matching and distributor lookup.

Smart push-button on/off controller Product overview: STM6600AS24DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600AS24DM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STM6600AS24DM6F - Rochester Electronics
Newburyport, MA, United States
STM6600 - Reset and Supervisor ICs-RESET A

STM6600 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
Supervisors - 497-10548-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10548-1-ND
Supervisors 497-10548-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10548-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10548-6-ND
Supervisors 497-10548-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10548-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10548-2-ND
Supervisors 497-10548-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6600AS24DM6F - 1261455-STM6600AS24DM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6600AS24DM6F
1261455-STM6600AS24DM6F
PMIC - PMIC - Supervisors - STM6600AS24DM6F 1261455-STM6600AS24DM6F
Manufacturer: STMicroelectronics Win Source Part Number: 1261455-STM6600AS24D M6F Series: Smart Reset Packaging: Reel - TR Type: Smart ON/OFF Controller Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-TDFN Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Family Name: STM6600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 12-TDFN (2x3) Alternative Parts (Cross-Reference): STM6600HU54DM6F; STM6600FA52DM6F; STM6600FU52DM6F; Introduction Date: March 04, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261455-STM6600AS24DM6F
Series: Smart Reset
Packaging: Reel - TR
Type: Smart ON/OFF Controller
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-TDFN
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Family Name: STM6600
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 12-TDFN (2x3)
Alternative Parts (Cross-Reference): STM6600HU54DM6F; STM6600FA52DM6F; STM6600FU52DM6F;
Introduction Date: March 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6600AS24DM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6600AS24DM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6600AS24DM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
Supervisors - STM6600AS24DM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6600AS24DM6F
Supervisors STM6600AS24DM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
IC SUPERVISOR 3.4V 12TDFN - 761-STM6600AS24DM6F - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 3.4V 12TDFN
761-STM6600AS24DM6F
IC SUPERVISOR 3.4V 12TDFN 761-STM6600AS24DM6F
IC SUPERVISOR 3.4V 12TDFN

IC SUPERVISOR 3.4V 12TDFN

Supplier's Site
PMIC - Supervisors - STM6600AS24DM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6600AS24DM6F
PMIC - Supervisors STM6600AS24DM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6600AS24DM6F STM6600AS24DM6F 497-10548-1-ND 1261455-STM6600AS24DM6F STM6600AS24DM6F STM6600AS24DM6F 761-STM6600AS24DM6F STM6600AS24DM6F
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6600AS24DM6F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors IC SUPERVISOR 3.4V 12TDFN PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Supply Voltage 5.5 volts 2 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type MLPD/DFN12 12-WFDFN 12-WFDFN 12-WFDFN 12-WFDFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details