STMicroelectronics, Inc. Voltage Supervisors STM6822SWY6F

Description
Voltage supervisor, STM6822SWY6F
Request a Quote Datasheet
Description
Voltage supervisor, STM6822SWY6F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 6248309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6248309
Voltage Supervisors 6248309
Voltage supervisor, STM6822SWY6F

Voltage supervisor, STM6822SWY6F

Supplier's Site
Voltage Supervisors - 1686321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686321
Voltage Supervisors 1686321
Voltage supervisor, STM6822SWY6F

Voltage supervisor, STM6822SWY6F

Supplier's Site
Supervisors - 497-4799-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4799-6-ND
Supervisors 497-4799-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4799-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4799-1-ND
Supervisors 497-4799-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-4799-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4799-2-ND
Supervisors 497-4799-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6822SWY6F - 031358-STM6822SWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6822SWY6F
031358-STM6822SWY6F
PMIC - PMIC - Supervisors - STM6822SWY6F 031358-STM6822SWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031358-STM6822SWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031358-STM6822SWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.9V SOT-23 Voltage Supervisor IC
691-STM6822SWY6F
2.9V SOT-23 Voltage Supervisor IC 691-STM6822SWY6F
5-Pin Supervisor IC, 2.9V Reset, Watchdog, SOT-23 Product overview: STM6822SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822SWY6F can be used for catalog matching and distributor lookup.

5-Pin Supervisor IC, 2.9V Reset, Watchdog, SOT-23 Product overview: STM6822SWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822SWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6822SWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6822SWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6822SWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - STM6822SWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6822SWY6F
PMIC - Supervisors STM6822SWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - STM6822SWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6822SWY6F
Supervisors STM6822SWY6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6822SWY6F
Supervisory Circuits STM6822SWY6F
Supervisory Circuits 2.850 to 3.000VRST Watchdog/Manual Inpt

Supervisory Circuits 2.850 to 3.000VRST Watchdog/Manual Inpt

Buy Now Datasheet
Supervisor Wd + Reset 2.93V, Smd; Threshold Voltage Stmicroelectronics - 26M3593 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor Wd + Reset 2.93V, Smd; Threshold Voltage Stmicroelectronics
26M3593
Supervisor Wd + Reset 2.93V, Smd; Threshold Voltage Stmicroelectronics 26M3593
SUPERVISOR WD + RESET 2.93V, SMD; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:200ms;RoHS Compliant: Yes

SUPERVISOR WD + RESET 2.93V, SMD; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:200ms;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 6248309 497-4799-6-ND 031358-STM6822SWY6F 691-STM6822SWY6F STM6822SWY6F STM6822SWY6F STM6822SWY6F STM6822SWY6F 26M3593
Product Name Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - STM6822SWY6F 2.9V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Supervisor Wd + Reset 2.93V, Smd; Threshold Voltage Stmicroelectronics
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; Sot-23 SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details