Manufacturer: STMicroelectronics
Win Source Part Number: 102584-STC3105IQT
Packaging: Reel - TR
Family Name: STC3105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (3x2)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): MAX17263LETD+; MAX17263LETD+T; STC3115IQT;
Introduction Date: September 07, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC BATT MONITOR 8TDFN
Battery Battery Monitor IC 8-TDFN (3x2)
Battery Management Battery Monitor IC Alarm Output 60uA
STC3105 BATTERY MONITOR IC; Battery Type:-; IC Interface Type:I2C; No. of Batteries:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Battery IC Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 102584-STC3105IQT | STC3105IQT | STC3105IQT | STC3105IQT | 51AC9540 |
| Product Name | PMIC - PMIC - Battery Management - STC3105IQT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management | Stc3105 Battery Monitor Ic; Battery Type Stmicroelectronics |
| Output Options | Inverting |