STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STLUX285A

Description
Win Source Part Number: 993598-STLUX285A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLUX285A-ND,497-159 40-5,-497-15940-5 Base Product Number: STLUX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 993598-STLUX285A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLUX285A-ND,497-159 40-5,-497-15940-5 Base Product Number: STLUX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 993598-STLUX285A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
993598-STLUX285A
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 993598-STLUX285A
Win Source Part Number: 993598-STLUX285A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLUX285A-ND,497-159 40-5,-497-15940-5 Base Product Number: STLUX Product Status: Obsolete

Win Source Part Number: 993598-STLUX285A
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Lighting
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STLUX285A-ND,497-15940-5,-497-15940-5
Base Product Number: STLUX
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STLUX285A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLUX285A
Power Management - Specialized STLUX285A
Lighting PMIC 28-TSSOP

Lighting PMIC 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 993598-STLUX285A STLUX285A
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details