STMicroelectronics, Inc. Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC STM6777TZWB6F

Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777TZWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777TZWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC
691-STM6777TZWB6F
Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC 691-STM6777TZWB6F
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777TZWB6F can be used for catalog matching and distributor lookup.

Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 800mV-5.5V Product overview: STM6777TZWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6777TZWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - STM6777TZWB6F - 708588-STM6777TZWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6777TZWB6F
708588-STM6777TZWB6F
PMIC - PMIC - Supervisors - STM6777TZWB6F 708588-STM6777TZWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708588-STM6777TZWB6F Series: TPS series Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.313V, 3.075V Family Name: STM6777 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6715AUTSYD3+; MAX6715UTTZD4+T; MAX6715UTTZD2; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708588-STM6777TZWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.313V, 3.075V
Family Name: STM6777
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6715AUTSYD3+; MAX6715UTTZD4+T; MAX6715UTTZD2;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 497-8002-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8002-2-ND
Supervisors 497-8002-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6777TZWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6777TZWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6777TZWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Supervisors - STM6777TZWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6777TZWB6F
Supervisors STM6777TZWB6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - STM6777TZWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6777TZWB6F
PMIC - Supervisors STM6777TZWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6777TZWB6F
Supervisory Circuits STM6777TZWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6777TZWB6F 708588-STM6777TZWB6F 497-8002-2-ND STM6777TZWB6F STM6777TZWB6F STM6777TZWB6F STM6777TZWB6F
Product Name Low-Power Dual 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - STM6777TZWB6F Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2; 2
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details