STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6601CM2DDM6F STM6601CM2DDM6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802904-STM6601CM2DDM 6F Packaging: Reel Type: Smart ON/OFF Controller Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240ms Minimum Voltage - Threshold: 3.1V Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM6601
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802904-STM6601CM2DDM 6F Packaging: Reel Type: Smart ON/OFF Controller Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240ms Minimum Voltage - Threshold: 3.1V Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM6601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM6601CM2DDM6F - 802904-STM6601CM2DDM6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6601CM2DDM6F
802904-STM6601CM2DDM6F
PMIC - PMIC - Supervisors - STM6601CM2DDM6F 802904-STM6601CM2DDM6F
Manufacturer: STMicroelectronics Win Source Part Number: 802904-STM6601CM2DDM 6F Packaging: Reel Type: Smart ON/OFF Controller Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240ms Minimum Voltage - Threshold: 3.1V Supplier Device Package: 12-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFDFN Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: STM6601

Manufacturer: STMicroelectronics
Win Source Part Number: 802904-STM6601CM2DDM6F
Packaging: Reel
Type: Smart ON/OFF Controller
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240ms Minimum
Voltage - Threshold: 3.1V
Supplier Device Package: 12-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STM6601

Buy Now Datasheet
Supervisors - 497-10132-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10132-6-ND
Supervisors 497-10132-6-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10132-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10132-2-ND
Supervisors 497-10132-2-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Supervisors - 497-10132-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10132-1-ND
Supervisors 497-10132-1-ND
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
3.1V Voltage Supervisor IC
691-STM6601CM2DDM6F
3.1V Voltage Supervisor IC 691-STM6601CM2DDM6F
3.1V 1-Supv Supervisory IC, TDFN-12, SM Product overview: STM6601CM2DDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CM2DDM6F can be used for catalog matching and distributor lookup.

3.1V 1-Supv Supervisory IC, TDFN-12, SM Product overview: STM6601CM2DDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601CM2DDM6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 1891875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1891875
Voltage Supervisors 1891875
STMicroelectronics, STM6601CM2DDM6F

STMicroelectronics, STM6601CM2DDM6F

Supplier's Site
Voltage Supervisors - 1892069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1892069
Voltage Supervisors 1892069
STMicroelectronics, STM6601CM2DDM6F

STMicroelectronics, STM6601CM2DDM6F

Supplier's Site
Voltage Supervisors - 1892069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1892069P
Voltage Supervisors 1892069P
STMicroelectronics, STM6601CM2DDM6F

STMicroelectronics, STM6601CM2DDM6F

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6601CM2DDM6F
Supervisory Circuits STM6601CM2DDM6F
Supervisory Circuits Smart Push-Button Power On Lock Out

Supervisory Circuits Smart Push-Button Power On Lock Out

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6601CM2DDM6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6601CM2DDM6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6601CM2DDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site
Supervisors - STM6601CM2DDM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6601CM2DDM6F
Supervisors STM6601CM2DDM6F
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)

Buy Now Datasheet
PMIC - Supervisors - STM6601CM2DDM6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6601CM2DDM6F
PMIC - Supervisors STM6601CM2DDM6F
IC SUPERVISOR 1 CHANNEL 12TDFN

IC SUPERVISOR 1 CHANNEL 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802904-STM6601CM2DDM6F 497-10132-6-ND 691-STM6601CM2DDM6F 1891875 1892069P STM6601CM2DDM6F STM6601CM2DDM6F STM6601CM2DDM6F STM6601CM2DDM6F
Product Name PMIC - PMIC - Supervisors - STM6601CM2DDM6F Supervisors 3.1V Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Active Low; Active High; Open Drain, Push Pull, Active Low, Active High Open Drain; Active Low; Active High; Open Drain, Push Pull, Active Low, Active High Open Drain Open Drain; Open Drain or Open Collector
Threshold 3.1 volts 3.1 volts 3.1 volts 3.1 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details