Dual push-button Smart Reset Product overview: STM6524ALARDL6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6524ALARDL6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
Win Source Part Number: 1250936-STM6524ALARD
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Smart Reset™
Type: Reset Timer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectabl
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.6x1.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-12094-6,-497-120
Base Product Number: STM6524
Supervisory Circuits 6-Pin Smart Reset 1.65V to 5.5V 1.5uA
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.6x1.3)
IC SUPERVISOR SMART RESET 6UDFN
IC SUPERVISOR SMART RESET 6UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6524ALARDL6F | 497-12094-6-ND | 1250936-STM6524ALARDL6F | STM6524ALARDL6F | STM6524ALARDL6F | STM6524ALARDL6F | STM6524ALARDL6F |
| Product Name | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| IQ | 1.5 µA | ||||||
| Supply Voltage | 1.65 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Manual Reset |