STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM1061N17WX6F STM1061N17WX6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031227-STM1061N17WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 1.7V Family Name: STM1061 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): APX803L05-18SA-7 ; APX803L20-16SA-7 ; EM6352YSP3B-1.8+; APX803L-17SA-7; Introduction Date: January 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031227-STM1061N17WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 1.7V Family Name: STM1061 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): APX803L05-18SA-7 ; APX803L20-16SA-7 ; EM6352YSP3B-1.8+; APX803L-17SA-7; Introduction Date: January 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM1061N17WX6F - 031227-STM1061N17WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N17WX6F
031227-STM1061N17WX6F
PMIC - PMIC - Supervisors - STM1061N17WX6F 031227-STM1061N17WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 031227-STM1061N17WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 1.7V Family Name: STM1061 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): APX803L05-18SA-7 ; APX803L20-16SA-7 ; EM6352YSP3B-1.8+; APX803L-17SA-7; Introduction Date: January 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031227-STM1061N17WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 1.7V
Family Name: STM1061
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): APX803L05-18SA-7 ; APX803L20-16SA-7 ; EM6352YSP3B-1.8+; APX803L-17SA-7;
Introduction Date: January 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 497-4950-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4950-1-ND
Supervisors 497-4950-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4950-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4950-2-ND
Supervisors 497-4950-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4950-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4950-6-ND
Supervisors 497-4950-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.7V SOT-23 Voltage Supervisor IC
691-STM1061N17WX6F
Low-Power 1.7V SOT-23 Voltage Supervisor IC 691-STM1061N17WX6F
1.7V Voltage Detector, SOT-23-3, Low Power, Active Low Reset Product overview: STM1061N17WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.7V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N17WX6F can be used for catalog matching and distributor lookup.

1.7V Voltage Detector, SOT-23-3, Low Power, Active Low Reset Product overview: STM1061N17WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.7V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N17WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N17WX6F
Supervisory Circuits STM1061N17WX6F
Supervisory Circuits 1.7V Active Lo Open Drain Voltage Detect

Supervisory Circuits 1.7V Active Lo Open Drain Voltage Detect

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N17WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N17WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N17WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1061N17WX6F
PMIC - Supervisors STM1061N17WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1061N17WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N17WX6F
Supervisors STM1061N17WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031227-STM1061N17WX6F 497-4950-1-ND 691-STM1061N17WX6F STM1061N17WX6F STM1061N17WX6F STM1061N17WX6F STM1061N17WX6F
Product Name PMIC - PMIC - Supervisors - STM1061N17WX6F Supervisors Low-Power 1.7V SOT-23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details