STMicroelectronics, Inc. PMIC - PMIC - Battery Management - STC3117IJT STC3117IJT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 801772-STC3117IJT Packaging: Reel Function: Battery Monitor Interface: I2C Supplier Device Package: 9-CSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STC3117
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 801772-STC3117IJT Packaging: Reel Function: Battery Monitor Interface: I2C Supplier Device Package: 9-CSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STC3117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - STC3117IJT - 801772-STC3117IJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - STC3117IJT
801772-STC3117IJT
PMIC - PMIC - Battery Management - STC3117IJT 801772-STC3117IJT
Manufacturer: STMicroelectronics Win Source Part Number: 801772-STC3117IJT Packaging: Reel Function: Battery Monitor Interface: I2C Supplier Device Package: 9-CSP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STC3117

Manufacturer: STMicroelectronics
Win Source Part Number: 801772-STC3117IJT
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Supplier Device Package: 9-CSP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-WFBGA, CSPBGA
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STC3117

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - STC3117IJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
STC3117IJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management STC3117IJT
IC BATT MONITOR GAS GAUGE 9CSP

IC BATT MONITOR GAS GAUGE 9CSP

Supplier's Site
Battery Management - STC3117IJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
STC3117IJT
Battery Management STC3117IJT
Battery Battery Monitor IC 9-CSP

Battery Battery Monitor IC 9-CSP

Buy Now Datasheet
Battery Fuel Gauge, Li-Ion/pol, Csp-9; Battery Management Function Stmicroelectronics - 26AH0140 - Newark, An Avnet Company
Chicago, IL, United States
Battery Fuel Gauge, Li-Ion/pol, Csp-9; Battery Management Function Stmicroelectronics
26AH0140
Battery Fuel Gauge, Li-Ion/pol, Csp-9; Battery Management Function Stmicroelectronics 26AH0140
BATTERY FUEL GAUGE, LI-ION/POL, CSP-9; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; IC Case / Package:CSP; No. of Pins:9Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes

BATTERY FUEL GAUGE, LI-ION/POL, CSP-9; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.5V; IC Case / Package:CSP; No. of Pins:9Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801772-STC3117IJT STC3117IJT STC3117IJT 26AH0140
Product Name PMIC - PMIC - Battery Management - STC3117IJT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Fuel Gauge, Li-Ion/pol, Csp-9; Battery Management Function Stmicroelectronics
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers