5V Supervisor IC, Battery Switchover, 4.5V/4.75V Reset, SO, SM Product overview: STM690AM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM690AM6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103452-STM690AM6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
SUPERVISOR 5V SWITCH OVER 8SOIC
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM690AM6F | 1103452-STM690AM6F | 497-STM690AM6FDKR-ND | 761-STM690AM6F | STM690AM6F | STM690AM6F | STM690AM6F |
| Product Name | 5V 4.5V 4.75V Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM690AM6F | Supervisors | SUPERVISOR 5V SWITCH OVER 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1 | |||
| Type | SO | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| IQ | 60 µA | 60 µA | |||||
| Supply Voltage | 1 to 5.5 volts | 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |