STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STLUX385

Description
Win Source Part Number: 1253145-STLUX385 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLUX385
Request a Quote Datasheet
Description
Win Source Part Number: 1253145-STLUX385 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLUX385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253145-STLUX385 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253145-STLUX385
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253145-STLUX385
Win Source Part Number: 1253145-STLUX385 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Lighting Standard Package: 50 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STLUX385

Win Source Part Number: 1253145-STLUX385
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Lighting
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STLUX385

Buy Now Datasheet
Power Management - Specialized - STLUX385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLUX385
Power Management - Specialized STLUX385
Lighting PMIC 38-TSSOP

Lighting PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253145-STLUX385 STLUX385
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details