Single push-button Smart Reset Product overview: STM6519ACARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519ACARUB6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261452-STM6519ACARU
Packaging: Reel
Type: Reset Timer
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 6-UDFN (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: STM6519
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
STM6519 - SMART Reset and Supervisor IC
IC SUPERVISOR SMART RESET 6UDFN
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
IC SUPERVISOR SMART RESET 6UDFN
Supervisory Circuits 4-Pin Smart Reset IC 2V to 5.5V 1uA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6519ACARUB6F | 1261452-STM6519ACARUB6F | 497-11976-6-ND | STM6519ACARUB6F | STM6519ACARUB6F | STM6519ACARUB6F | STM6519ACARUB6F | STM6519ACARUB6F |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6519ACARUB6F | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| IQ | 0.4000 µA | |||||||
| Supply Voltage | 2 to 5.5 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |